Mini-Circuits LIMITER / SURF MOUNT / RoHS RLM-751-2WL+

Description
RLM-751-2W+ constitutes a very reliable limiting component. It exhibits typical output leakage powers of 7.2dBm at 30 and 32dBm input powers throughout the 3 to 750 frequency range. It also presents an excellent delta output power versus the delta input power of 0.3dB/dB typical, within its input power limiting range of 12 to 32dBm. It’s low insertion loss combined with the excellent return loss, recovery and response time features, makes this component suitable for many applications.
Request a Quote Datasheet
Description
RLM-751-2W+ constitutes a very reliable limiting component. It exhibits typical output leakage powers of 7.2dBm at 30 and 32dBm input powers throughout the 3 to 750 frequency range. It also presents an excellent delta output power versus the delta input power of 0.3dB/dB typical, within its input power limiting range of 12 to 32dBm. It’s low insertion loss combined with the excellent return loss, recovery and response time features, makes this component suitable for many applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIMITER / SURF MOUNT / RoHS - RLM-751-2WL+ - Mini-Circuits
Brooklyn, NY, United States
LIMITER / SURF MOUNT / RoHS
RLM-751-2WL+
LIMITER / SURF MOUNT / RoHS RLM-751-2WL+
RLM-751-2W+ constitutes a very reliable limiting component. It exhibits typical output leakage powers of 7.2dBm at 30 and 32dBm input powers throughout the 3 to 750 frequency range. It also presents an excellent delta output power versus the delta input power of 0.3dB/dB typical, within its input power limiting range of 12 to 32dBm. It’s low insertion loss combined with the excellent return loss, recovery and response time features, makes this component suitable for many applications.

RLM-751-2W+ constitutes a very reliable limiting component. It exhibits typical output leakage powers of 7.2dBm at 30 and 32dBm input powers throughout the 3 to 750 frequency range. It also presents an excellent delta output power versus the delta input power of 0.3dB/dB typical, within its input power limiting range of 12 to 32dBm. It’s low insertion loss combined with the excellent return loss, recovery and response time features, makes this component suitable for many applications.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Limiters
Product Number RLM-751-2WL+
Product Name LIMITER / SURF MOUNT / RoHS
Frequency Band 3.0 to 750.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LIMITER / N / RoHS - ULM-63-2W-N+ - Mini-Circuits
Specs
Frequency Band 6000.0 MHz
Insertion Loss 1.2 dB
Recovery Time 0.0050 µs
View Details
LIMITER / SURF MOUNT / RoHS - RLM-33+ - Mini-Circuits
Specs
Recovery Time 0.0100 µs
Package Type Surface Mount
View Details
LIMITER / SURF MOUNT / RoHS - RLM-521-2WL+ - Mini-Circuits
Specs
Recovery Time 0.0037 µs
Package Type Surface Mount
View Details
LIMITER / SMA RoHS - VLM-73-1W-S+ - Mini-Circuits
Specs
Frequency Band 30.0 to 7000.0 MHz
Insertion Loss 0.4000 dB
Recovery Time 0.0050 µs
View Details