Mini-Circuits LIMITER / SURF MOUNT / RoHS RLM-512-4WL+

Description
The RLM-512-4WL+ protects against ESD and input power surges over a frequency range of 50 to 512 MHz, at power up to 4 W. Construction is on a micro strip low loss dielectric material and cased into a high volume, low cost package for cost efficiencies. Measuring 0.5 x 0.5 x 0.18” high, these tiny units provide excellent protection of low noise amplifiers in hostile environments where unwanted signals prevail, such as in manufacturing sites, train tunnels, etc.
Request a Quote Datasheet
Description
The RLM-512-4WL+ protects against ESD and input power surges over a frequency range of 50 to 512 MHz, at power up to 4 W. Construction is on a micro strip low loss dielectric material and cased into a high volume, low cost package for cost efficiencies. Measuring 0.5 x 0.5 x 0.18” high, these tiny units provide excellent protection of low noise amplifiers in hostile environments where unwanted signals prevail, such as in manufacturing sites, train tunnels, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIMITER / SURF MOUNT / RoHS - RLM-512-4WL+ - Mini-Circuits
Brooklyn, NY, United States
LIMITER / SURF MOUNT / RoHS
RLM-512-4WL+
LIMITER / SURF MOUNT / RoHS RLM-512-4WL+
The RLM-512-4WL+ protects against ESD and input power surges over a frequency range of 50 to 512 MHz, at power up to 4 W. Construction is on a micro strip low loss dielectric material and cased into a high volume, low cost package for cost efficiencies. Measuring 0.5 x 0.5 x 0.18” high, these tiny units provide excellent protection of low noise amplifiers in hostile environments where unwanted signals prevail, such as in manufacturing sites, train tunnels, etc.

The RLM-512-4WL+ protects against ESD and input power surges over a frequency range of 50 to 512 MHz, at power up to 4 W. Construction is on a micro strip low loss dielectric material and cased into a high volume, low cost package for cost efficiencies. Measuring 0.5 x 0.5 x 0.18” high, these tiny units provide excellent protection of low noise amplifiers in hostile environments where unwanted signals prevail, such as in manufacturing sites, train tunnels, etc.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Limiters
Product Number RLM-512-4WL+
Product Name LIMITER / SURF MOUNT / RoHS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LIMITER / SURF MOUNT / RoHS - RLM-23-1WL+ - Mini-Circuits
Specs
Recovery Time 0.0080 µs
Package Type Surface Mount
View Details
LIMITER / SURF MOUNT / RoHS - RLM-33+ - Mini-Circuits
Specs
Recovery Time 0.0100 µs
Package Type Surface Mount
View Details
LIMITER / SURF MOUNT / RoHS - RLM-33H+ - Mini-Circuits
Specs
Recovery Time 0.0160 µs
Package Type Surface Mount
View Details
LIMITER / SMA / RoHS - ZFLM-43-5W+ - Mini-Circuits
Specs
Frequency Band 20.0 to 4000.0 MHz
Insertion Loss 0.5000 dB
Recovery Time 0.0330 µs
View Details