Mini-Circuits
LIMITER / SMA / BKT
ZFLM-252-1WLB+
Description
LIMITER / SMA / BKT
Request a Quote
Email Supplier
Datasheet
Description
LIMITER / SMA / BKT
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Limiters |
|
Product Number
|
ZFLM-252-1WLB+ |
|
Product Name
|
LIMITER / SMA / BKT |
|
Frequency Band
|
100.0 to 2500.0 MHz
|
|
Insertion Loss
|
0.7000 dB
|
|
Recovery Time
|
0.0080 µs
|
Unlock Full Specs
to access all available technical data
Similar Products
Recovery Time
0.0100 µs
Package Type
Surface Mount
View Details
Frequency Band
30.0 to 7000.0 MHz
Insertion Loss
0.4000 dB
Recovery Time
0.0050 µs
View Details
Frequency Band
0.2 to 3000.0 MHz
Insertion Loss
0.2000 dB
Recovery Time
0.0050 µs
View Details
Frequency Band
30.0 to 6000.0 MHz
Insertion Loss
0.4000 dB
Recovery Time
0.0050 µs
View Details