Mini-Circuits Rack-Mounting Kit for RC4DAT-8G-95 RKT-RC4DAT-2

Description
Mini-Circuits’ RKT-RC4DAT-2 is a ready-made kit for rack-mounting a pair of RC4DAT-8G-95 multi- channel programmable attenuators. The kit includes a 1U 19” rack-mountable panel and all the fittings neededformountingand assembly. Note:RC4DAT-8G-95isn otincluded. For larger multi-channel attenuator assemblies the ZTDAT series provides an alternative option, from 8 to48attenuatorchanne lsinacompactrack-mou ntablechassis. Clickhereformoredeta ils. Mechanical Specifications Dimensions 19” (W) x 1U (H) Case Drawing 99-01-3198 Case Material •Aluminum(with protective coating to prevent corrosion) Panel Items Front Panel Rear Panel •CE Panel Marking •Model name •EAC Kit Components Part Number Quantity Description B12-294-01-37+ 1 Front Panel, 1U B13-294-15+ 2 Mounting Angle, RC4DAT B13-294-16+ 1 Stiffening Angle B18-AC-038+ 4 Screw, FL HD, #4-40 x 3/8 LG B18-ACK-006+ 2 Handle, 1U B18-AD-044-1+ 3 Screw 82 FL HD #6-32 .438" LG B18-AE-038-1+ 4 Screw, Pan HD, #8-32 x 3/8 LG B18-DB-038+ 8 Screw Pan HD #2-56 3/8" LG B18-HB-002+ 8 Washer FL#2 OD.187/ID.096 B18-JB-001+ 8 Washer Split Lock #2 Ordering Information Please contact Mini-Circuits’ Test Solutions department for price and availability: testsolutions@minici rcuits.com 1 (16-Jun-21) Page 1of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Assembly Guide 1 (16-Jun-21) Page 2of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Assembly Guide 1 (16-Jun-21) Page 3of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Outline Drawing (After Assembly) 1 (16-Jun-21) Page 4of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com
Request a Quote Datasheet
Description
Mini-Circuits’ RKT-RC4DAT-2 is a ready-made kit for rack-mounting a pair of RC4DAT-8G-95 multi- channel programmable attenuators. The kit includes a 1U 19” rack-mountable panel and all the fittings neededformountingand assembly. Note:RC4DAT-8G-95isn otincluded. For larger multi-channel attenuator assemblies the ZTDAT series provides an alternative option, from 8 to48attenuatorchanne lsinacompactrack-mou ntablechassis. Clickhereformoredeta ils. Mechanical Specifications Dimensions 19” (W) x 1U (H) Case Drawing 99-01-3198 Case Material •Aluminum(with protective coating to prevent corrosion) Panel Items Front Panel Rear Panel •CE Panel Marking •Model name •EAC Kit Components Part Number Quantity Description B12-294-01-37+ 1 Front Panel, 1U B13-294-15+ 2 Mounting Angle, RC4DAT B13-294-16+ 1 Stiffening Angle B18-AC-038+ 4 Screw, FL HD, #4-40 x 3/8 LG B18-ACK-006+ 2 Handle, 1U B18-AD-044-1+ 3 Screw 82 FL HD #6-32 .438" LG B18-AE-038-1+ 4 Screw, Pan HD, #8-32 x 3/8 LG B18-DB-038+ 8 Screw Pan HD #2-56 3/8" LG B18-HB-002+ 8 Washer FL#2 OD.187/ID.096 B18-JB-001+ 8 Washer Split Lock #2 Ordering Information Please contact Mini-Circuits’ Test Solutions department for price and availability: testsolutions@minici rcuits.com 1 (16-Jun-21) Page 1of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Assembly Guide 1 (16-Jun-21) Page 2of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Assembly Guide 1 (16-Jun-21) Page 3of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Outline Drawing (After Assembly) 1 (16-Jun-21) Page 4of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack-Mounting Kit for RC4DAT-8G-95 - RKT-RC4DAT-2 - Mini-Circuits
Brooklyn, NY, United States
Rack-Mounting Kit for RC4DAT-8G-95
RKT-RC4DAT-2
Rack-Mounting Kit for RC4DAT-8G-95 RKT-RC4DAT-2
Mini-Circuits’ RKT-RC4DAT-2 is a ready-made kit for rack-mounting a pair of RC4DAT-8G-95 multi- channel programmable attenuators. The kit includes a 1U 19” rack-mountable panel and all the fittings neededformountingand assembly. Note:RC4DAT-8G-95isn otincluded. For larger multi-channel attenuator assemblies the ZTDAT series provides an alternative option, from 8 to48attenuatorchanne lsinacompactrack-mou ntablechassis. Clickhereformoredeta ils. Mechanical Specifications Dimensions 19” (W) x 1U (H) Case Drawing 99-01-3198 Case Material •Aluminum(with protective coating to prevent corrosion) Panel Items Front Panel Rear Panel •CE Panel Marking •Model name •EAC Kit Components Part Number Quantity Description B12-294-01-37+ 1 Front Panel, 1U B13-294-15+ 2 Mounting Angle, RC4DAT B13-294-16+ 1 Stiffening Angle B18-AC-038+ 4 Screw, FL HD, #4-40 x 3/8 LG B18-ACK-006+ 2 Handle, 1U B18-AD-044-1+ 3 Screw 82 FL HD #6-32 .438" LG B18-AE-038-1+ 4 Screw, Pan HD, #8-32 x 3/8 LG B18-DB-038+ 8 Screw Pan HD #2-56 3/8" LG B18-HB-002+ 8 Washer FL#2 OD.187/ID.096 B18-JB-001+ 8 Washer Split Lock #2 Ordering Information Please contact Mini-Circuits’ Test Solutions department for price and availability: testsolutions@minici rcuits.com 1 (16-Jun-21) Page 1of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Assembly Guide 1 (16-Jun-21) Page 2of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Assembly Guide 1 (16-Jun-21) Page 3of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Outline Drawing (After Assembly) 1 (16-Jun-21) Page 4of 4 www.minicircuits.com | PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minici rcuits.com

Mini-Circuits’ RKT-RC4DAT-2 is a ready-made kit for rack-mounting a pair of RC4DAT-8G-95 multi- channel programmable attenuators. The kit includes a 1U 19” rack-mountable panel and all the fittings neededformountingandassembly. Note:RC4DAT-8G-95isnotincluded. For larger multi-channel attenuator assemblies the ZTDAT series provides an alternative option, from 8 to48attenuatorchannelsinacompactrack-mountablechassis. Clickhereformoredetails. Mechanical Specifications Dimensions 19” (W) x 1U (H) Case Drawing 99-01-3198 Case Material •Aluminum(with protective coating to prevent corrosion) Panel Items Front Panel Rear Panel •CE Panel Marking •Model name •EAC Kit Components Part Number Quantity Description B12-294-01-37+ 1 Front Panel, 1U B13-294-15+ 2 Mounting Angle, RC4DAT B13-294-16+ 1 Stiffening Angle B18-AC-038+ 4 Screw, FL HD, #4-40 x 3/8 LG B18-ACK-006+ 2 Handle, 1U B18-AD-044-1+ 3 Screw 82 FL HD #6-32 .438" LG B18-AE-038-1+ 4 Screw, Pan HD, #8-32 x 3/8 LG B18-DB-038+ 8 Screw Pan HD #2-56 3/8" LG B18-HB-002+ 8 Washer FL#2 OD.187/ID.096 B18-JB-001+ 8 Washer Split Lock #2 Ordering Information Please contact Mini-Circuits’ Test Solutions department for price and availability: testsolutions@minicircuits.com 1 (16-Jun-21) Page 1of 4 www.minicircuits.com| PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minicircuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Assembly Guide 1 (16-Jun-21) Page 2of 4 www.minicircuits.com| PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minicircuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Assembly Guide 1 (16-Jun-21) Page 3of 4 www.minicircuits.com| PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minicircuits.com RC4DAT-8G-95 Multi-Channel Attenuator Rack Mounting Kit RKT-RC4DAT-2 Outline Drawing (After Assembly) 1 (16-Jun-21) Page 4of 4 www.minicircuits.com| PO Box 35166, Brooklyn, NY 11235-0003, USA | (+1) 718-934-4500 | testsolutions@minicircuits.com

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RKT-RC4DAT-2
Product Name Rack-Mounting Kit for RC4DAT-8G-95
Unlock Full Specs
to access all available technical data

Similar Products

5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K5-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.15 to 1.5 :1
View Details
3 suppliers
Attenuators - 3157-KAT-12+TR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-BW-S15W2+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Attenuators - 3157-VAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers