Mini-Circuits Attenuators KAT-6+

Description
RF Attenuators 6dB 0Hz ~ 43.5GHz 50 Ohms 1.6W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 43.5GHz 50 Ohms 1.6W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-6+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-6+TR-ND
Attenuators 3157-KAT-6+TR-ND
RF Attenuators 6dB 0Hz ~ 43.5GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

RF Attenuators 6dB 0Hz ~ 43.5GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-6+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 43.5GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

RF Attenuators 6dB 0Hz ~ 43.5GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-6+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-6+CT-ND
Attenuators 3157-KAT-6+CT-ND
RF Attenuators 6dB 0Hz ~ 43.5GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

RF Attenuators 6dB 0Hz ~ 43.5GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-6+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-6+
Attenuators KAT-6+
RF Attenuators 6dB 0 Hz ~ 43.5 GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

RF Attenuators 6dB 0 Hz ~ 43.5 GHz 50 Ohms 1.6W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-6+TR-ND KAT-6+
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Attenuators - 3157-BW-V5-1W54+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details