Mini-Circuits 1 dB Fixed Attenuator, DC - 65000 MHz, 50Ω BW-E1-1W653+

Description
The BW-EX-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test
Request a Quote Datasheet
Description
The BW-EX-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E1-1W653+ - Mini-Circuits
Brooklyn, NY, United States
1 dB Fixed Attenuator, DC - 65000 MHz, 50Ω
BW-E1-1W653+
1 dB Fixed Attenuator, DC - 65000 MHz, 50Ω BW-E1-1W653+
The BW-EX-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test

The BW-EX-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test

Supplier's Site Datasheet
Attenuators - 3157-BW-E1-1W653+-ND - DigiKey
Thief River Falls, MN, United States
1 DB FIXED ATT, DC - 65000 MHZ

1 DB FIXED ATT, DC - 65000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number BW-E1-1W653+ 3157-BW-E1-1W653+-ND
Product Name 1 dB Fixed Attenuator, DC - 65000 MHz, 50Ω Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

60 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details
Attenuators - 3157-HAT-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Attenuators - 3157-VAT-4W2+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
8000 MHZ Attenuator - 852-GAT-4+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 8 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers