Mini-Circuits Attenuators KAT-3+

Description
RF Attenuators 3dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-3+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-3+CT-ND
Attenuators 3157-KAT-3+CT-ND
RF Attenuators 3dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-3+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-3+TR-ND
Attenuators 3157-KAT-3+TR-ND
RF Attenuators 3dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-3+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-3+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-3+
Attenuators KAT-3+
RF Attenuators 3dB 0 Hz ~ 43.5 GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0 Hz ~ 43.5 GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-3+CT-ND KAT-3+
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
7 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-7+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 6 to 8.1 dB
View Details
2 suppliers
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details