Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz RKK-4-442+

Description
Mini-Circuits’ RKK-4-442+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 900 to 1100 MHz into output frequencies from 3600 to 4400 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +19 to +23 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wraparound terminations for excellent solderability.
Request a Quote Datasheet
Description
Mini-Circuits’ RKK-4-442+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 900 to 1100 MHz into output frequencies from 3600 to 4400 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +19 to +23 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wraparound terminations for excellent solderability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4X SMT Multiplier, Output Freq 3600 - 4400 MHz - RKK-4-442+ - Mini-Circuits
Brooklyn, NY, United States
4X SMT Multiplier, Output Freq 3600 - 4400 MHz
RKK-4-442+
4X SMT Multiplier, Output Freq 3600 - 4400 MHz RKK-4-442+
Mini-Circuits’ RKK-4-442+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 900 to 1100 MHz into output frequencies from 3600 to 4400 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +19 to +23 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wraparound terminations for excellent solderability.

Mini-Circuits’ RKK-4-442+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 900 to 1100 MHz into output frequencies from 3600 to 4400 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +19 to +23 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wraparound terminations for excellent solderability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RKK-4-442+
Product Name 4X SMT Multiplier, Output Freq 3600 - 4400 MHz
Input Frequency Range 900 to 1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 3200 - 4400 MHz - KBA-20+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 20 - 45 GHz - CY3-453+ - Mini-Circuits
Specs
Input Frequency Range 6660 to 15000 MHz
Multiplying Factor 3X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz - RMK-5-51+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 10.5 MHz
Multiplying Factor 5X
Package Type Surface Mount
View Details