Mini-Circuits 2X SMT Multiplier, Output Freq 7000 - 28000 MHz CY2-283+

Description
Mini-Circuits’ CY2-283+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 3.5 to 14 GHz into output frequencies from 7 to 28 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrowband applications. Utilizing GaAs HBT technology, the multiplier comes housed in a tiny 3 x 3 x 0.89 mm MCLP package and offers excellent repeatability, low inductance, and good thermal efficiency.
Request a Quote Datasheet
Description
Mini-Circuits’ CY2-283+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 3.5 to 14 GHz into output frequencies from 7 to 28 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrowband applications. Utilizing GaAs HBT technology, the multiplier comes housed in a tiny 3 x 3 x 0.89 mm MCLP package and offers excellent repeatability, low inductance, and good thermal efficiency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 7000 - 28000 MHz - CY2-283+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 7000 - 28000 MHz
CY2-283+
2X SMT Multiplier, Output Freq 7000 - 28000 MHz CY2-283+
Mini-Circuits’ CY2-283+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 3.5 to 14 GHz into output frequencies from 7 to 28 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrowband applications. Utilizing GaAs HBT technology, the multiplier comes housed in a tiny 3 x 3 x 0.89 mm MCLP package and offers excellent repeatability, low inductance, and good thermal efficiency.

Mini-Circuits’ CY2-283+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 3.5 to 14 GHz into output frequencies from 7 to 28 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrowband applications. Utilizing GaAs HBT technology, the multiplier comes housed in a tiny 3 x 3 x 0.89 mm MCLP package and offers excellent repeatability, low inductance, and good thermal efficiency.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number CY2-283+
Product Name 2X SMT Multiplier, Output Freq 7000 - 28000 MHz
Input Frequency Range 3500 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 500 - 750 MHz - RMK-5-751+ - Mini-Circuits
Specs
Input Frequency Range 100 to 150 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
2X SMT Multiplier, Output Freq 3200 - 4400 MHz - KBA-20 - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 4000 - 14000 MHz - CY2-143+ - Mini-Circuits
Specs
Input Frequency Range 2000 to 4000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 12 dB
View Details