Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIAS TEES
MINI-CIRCUITS
JEBT-4R2G+ -- BIAS TEE / SURF MT / ROHS
Mini-Circuits
BIAS TEE / SURF MT / RoHS
JEBT-4R2G+
Description
BIAS TEE / SURF MT / RoHS
Mini-Circuits
Done
Request a Quote
Email Supplier
Datasheet
Description
BIAS TEE / SURF MT / RoHS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SURF MT / RoHS
JEBT-4R2G+
BIAS TEE / SURF MT / RoHS
JEBT-4R2G+
BIAS TEE / SURF MT / RoHS
BIAS TEE / SURF MT / RoHS
Supplier's Site
Datasheet
Technical Specifications
Mini-Circuits
Product Category
Bias Tees
Product Number
JEBT-4R2G+
Product Name
BIAS TEE / SURF MT / RoHS
Frequency
0.0100 to 4.2 GHz
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
BIAS TEE / RoHS
PBTC-1GW+
Specs
RoHS Compliant
RoHS
View Details
Mini-Circuits
54GHz 250mA Bias Tee
ZBT-V543-FT+
Specs
DC Voltage
25 volts
Frequency
0.0100 to 54 GHz
VSWR
1.2 :1
View Details
Mini-Circuits
Bias-Tee / Diplexer, 10-100 / 950-2150 MHz, 50Ω
Z4BT-2R15GW+
Specs
Impedance
50-Ohm
Frequency
0.0100 to 2.15 GHz
Insertion Loss
0.5000 dB
View Details
Mini-Circuits
BIAS TEE / SURF MT / RoHS
TCBT-6G+
Specs
Frequency
0.0500 to 6 GHz
VSWR
1.05 :1
Insertion Loss
0.2000 dB
View Details