Mini-Circuits Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω RC-3MTS-40

Description
Mini-Circuits’ RC-3MTS-40 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion loss (0.5 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all 2.92mm(f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RC-3MTS-40 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion loss (0.5 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all 2.92mm(f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC-3MTS-40 is a three-channel electro-mechanical RF transfer switch matrix designed for DC to 40 GHz applications, featuring 2.92mm female connectors on the front panel. It operates in a fail-safe, break-before-make configuration with a switch lifetime of 2 million cycles, and maintains typical isolation of 70 dB and insertion loss of 0.5 dB across its bandwidth. The unit is housed in a compact metal case measuring 4.5 x 6.0 x 2.25 inches and weighs 960 grams. Control is supported via USB or Ethernet, with software support for Windows and Linux environments. The device operates from 0°C to 40°C and is powered by a 24V DC input.

Datasheet Summary
Powered by GS/AI

The RC-3MTS-40 is a three-channel electro-mechanical RF transfer switch matrix designed for DC to 40 GHz applications, featuring 2.92mm female connectors on the front panel. It operates in a fail-safe, break-before-make configuration with a switch lifetime of 2 million cycles, and maintains typical isolation of 70 dB and insertion loss of 0.5 dB across its bandwidth. The unit is housed in a compact metal case measuring 4.5 x 6.0 x 2.25 inches and weighs 960 grams. Control is supported via USB or Ethernet, with software support for Windows and Linux environments. The device operates from 0°C to 40°C and is powered by a 24V DC input.

Suppliers

Company
Product
Description
Supplier Links
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-3MTS-40 - Mini-Circuits
Brooklyn, NY, United States
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω
RC-3MTS-40
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω RC-3MTS-40
Mini-Circuits’ RC-3MTS-40 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion loss (0.5 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all 2.92mm(f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-3MTS-40 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion loss (0.5 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-configuration, with a life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all 2.92mm(f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet
RF Switches - 3157-RC-3MTS-40-ND - DigiKey
Thief River Falls, MN, United States
MECHANICAL SWITCH, DC-40000 MHZ

MECHANICAL SWITCH, DC-40000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number RC-3MTS-40 3157-RC-3MTS-40-ND
Product Name Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω RF Switches
Package Type Connectorized Chassis Mount
Operating Temperature 0.0 to 40 C (32 to 104 F) 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz 0.0 to 40000 MHz
Isolation 90 dB 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZSDR-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
2 suppliers
Millimeter Wave Switches (DC-40 GHz), 8 x Absorptive SPDT - RC-8SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DR+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details