The RCBT-63+ is a surface mount bias-tee designed for 50Ω impedance with a frequency range of 10 MHz to 6 GHz. It features a TT1224-2 case style measuring 0.31 inch by 0.25 inch and supports up to 500 mA DC current and 25 V at the DC port, with a maximum RF power handling of 30 dBm. Operating temperature ranges from -40°C to 85°C, and it offers typical isolation of 20 dB across the band. Insertion loss varies from 0.36 dB at 10 MHz to 1.17 dB at 6 GHz, with VSWR not exceeding 1.5:1. The device is RoHS compliant and aqueous washable.
BIAS TEE / SURF MT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Bias Tees |
| Product Number | RCBT-63+ |
| Product Name | BIAS TEE / SURF MT / RoHS |
| Frequency | 0.0100 to 6 GHz |