Mini-Circuits Attenuators YAT-12A+

Description
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-YAT-12A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-12A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-12A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - YAT-12A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-12A+
Attenuators YAT-12A+
RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 1.1W 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-YAT-12A+CT-ND YAT-12A+
Product Name Attenuators Attenuators
Attenuation 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
WR22 to WR22 Flange Waveguide 30 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-30+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 29.4 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details