5o.com Coaxial Attenuator 5o201008S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o201008S series is a 10W coaxial attenuator designed for DC-8GHz applications in wireless communications, test equipment, radar, and satellite systems. It features a 50Ω impedance, SMA male-to-female connectors, and an overall dimension of 36.4mm in length with a 7.9mm diameter. Attenuation values range from 3dB to 40dB with tolerances up to ±0.8dB and a maximum VSWR of 1.2 across all variants. The unit operates with a storage temperature range of -55°C to +125°C and requires air-cooling for auxiliary heat dissipation if needed. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o201008S series is a 10W coaxial attenuator designed for DC-8GHz applications in wireless communications, test equipment, radar, and satellite systems. It features a 50Ω impedance, SMA male-to-female connectors, and an overall dimension of 36.4mm in length with a 7.9mm diameter. Attenuation values range from 3dB to 40dB with tolerances up to ±0.8dB and a maximum VSWR of 1.2 across all variants. The unit operates with a storage temperature range of -55°C to +125°C and requires air-cooling for auxiliary heat dissipation if needed. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o201008S - 5o.com
Guangdong, China
Coaxial Attenuator
5o201008S
Coaxial Attenuator 5o201008S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o201008S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details