The NCAK3 is a manually variable attenuator for RF signals between 0.9 and 10.5 GHz, designed for wireless, radar, and laboratory test applications. It offers attenuation ranges of 10, 12, 15, or 25 dB with VSWR of 1.5 maximum up to 4 GHz, 1.55 maximum from 5 to 6 GHz, and 1.6 maximum from 9.5 to 10.5 GHz. Insertion loss is 1.0 dB maximum up to 4 GHz, 1.2 dB maximum from 5 to 6 GHz, and 1.5 dB maximum from 9.5 to 10.5 GHz. The device handles 300 W average power, has a 50 Ω impedance, and uses N female connectors. Its mechanical dimensions are 259 × 102 × 75 mm, it weighs 2.6 kg, and is mounted via four 5.6 mm through-holes. The housing is aluminum with a nickel-plated brass outer conductor and gold-plated beryllium copper inner conductor. Operating temperature ranges from -40 to +65 °C.
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts.
Features:
Applications:
Manually Variable Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NCAK3 |
| Product Name | Manually Variable Attenuators |
| Attenuator Type | Variable |