Mini-Circuits 95 dB Programmable Attenuator, 1 MHz - 8 GHz RC4DAT-8G-95

Description
Mini-Circuits’ RC4DAT-8G-95 is a 4-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 4 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type C power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RC4DAT-8G-95 is a 4-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 4 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type C power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC4DAT-8G-95 - Mini-Circuits
Brooklyn, NY, United States
95 dB Programmable Attenuator, 1 MHz - 8 GHz
RC4DAT-8G-95
95 dB Programmable Attenuator, 1 MHz - 8 GHz RC4DAT-8G-95
Mini-Circuits’ RC4DAT-8G-95 is a 4-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 4 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type C power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC4DAT-8G-95 is a 4-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 4 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type C power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircuits.com/ softwaredownload/patt.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RC4DAT-8G-95
Product Name 95 dB Programmable Attenuator, 1 MHz - 8 GHz
Insertion Loss 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

12 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-12+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 10.6 to 13 dB
View Details
2 suppliers
Attenuators - 3157-BW-S30W5+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
3 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E3-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
2 suppliers
20 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-20+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 18.5 to 20.7 dB
View Details