Mini-Circuits Attenuators KAT-10+

Description
RF Attenuators 10dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-10+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 10dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-10+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 10dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-10+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 10dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-10+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-10+
Attenuators KAT-10+
RF Attenuators 10dB 0 Hz ~ 43.5 GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 10dB 0 Hz ~ 43.5 GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-10+CT-ND KAT-10+
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Attenuators - 3157-FW-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details