Mini-Circuits Attenuators KAT-4+

Description
RF Attenuators 4dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-4+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-4+CT-ND
Attenuators 3157-KAT-4+CT-ND
RF Attenuators 4dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 4dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-4+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-4+TR-ND
Attenuators 3157-KAT-4+TR-ND
RF Attenuators 4dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 4dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-4+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 4dB 0Hz ~ 43.5GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-4+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-4+
Attenuators KAT-4+
RF Attenuators 4dB 0 Hz ~ 43.5 GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

RF Attenuators 4dB 0 Hz ~ 43.5 GHz 50 Ohms 1.7W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-4+CT-ND KAT-4+
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - AA109-310LF - 109551-AA109-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2.5 GHz
View Details
4 suppliers
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details