Mini-Circuits Attenuators DAT-15R5A-PP+

Description
DGTL STEP ATTEN 15.5DB
Request a Quote Datasheet
Description
DGTL STEP ATTEN 15.5DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-DAT-15R5A-PP+DKR-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN 15.5DB

DGTL STEP ATTEN 15.5DB

Buy Now Datasheet
Attenuators - 3157-DAT-15R5A-PP+CT-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN 15.5DB

DGTL STEP ATTEN 15.5DB

Buy Now Datasheet
Attenuators - 3157-DAT-15R5A-PP+TR-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN 15.5DB

DGTL STEP ATTEN 15.5DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-DAT-15R5A-PP+DKR-ND
Product Name Attenuators
Attenuation 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 8 GHz
View Details
Attenuators - 3157-VAT-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details