Mini-Circuits 95 dB Programmable Attenuator, 1 MHz - 6 GHz RC4DAT-6G-95

Description
Mini-Circuits’ RC4DAT-6G-95 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 95 dB attenuation in 0.25 dB steps with more than 100 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RC4DAT-6G-95 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 95 dB attenuation in 0.25 dB steps with more than 100 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
95 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-95 - Mini-Circuits
Brooklyn, NY, United States
95 dB Programmable Attenuator, 1 MHz - 6 GHz
RC4DAT-6G-95
95 dB Programmable Attenuator, 1 MHz - 6 GHz RC4DAT-6G-95
Mini-Circuits’ RC4DAT-6G-95 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 95 dB attenuation in 0.25 dB steps with more than 100 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC4DAT-6G-95 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 95 dB attenuation in 0.25 dB steps with more than 100 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircuits.com/ softwaredownload/patt.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RC4DAT-6G-95
Product Name 95 dB Programmable Attenuator, 1 MHz - 6 GHz
Insertion Loss 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

20W Attenuator - 852-BW-S10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
6 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-6+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 5.3 to 6.9 dB
View Details
2 suppliers
Attenuators - 3157-KAT-8+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-VAT-5A+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers