Mini-Circuits Attenuators FW-20A+

Description
20 DB FIXED ATT, DC - 12000 MH
Request a Quote Datasheet
Description
20 DB FIXED ATT, DC - 12000 MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-20A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-20A+-ND
Attenuators 3157-FW-20A+-ND
20 DB FIXED ATT, DC - 12000 MH

20 DB FIXED ATT, DC - 12000 MH

Buy Now Datasheet
Attenuators - FW-20A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-20A+
Attenuators FW-20A+
RF Attenuators 20dB 0 Hz ~ 12 GHz 50 Ohms 800mW SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 12 GHz 50 Ohms 800mW SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - FW-20A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-20A+
RF and Wireless - Attenuators FW-20A+
20 DB FIXED ATT, DC - 12000 MH

20 DB FIXED ATT, DC - 12000 MH

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-20A+-ND FW-20A+ FW-20A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-BW-N12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details