Mini-Circuits RF and Wireless - Attenuators BW-40N250W+

Description
N-MALE TO N-FEMALE, DC TO 8 GHZ
Description
N-MALE TO N-FEMALE, DC TO 8 GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - BW-40N250W+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
BW-40N250W+
RF and Wireless - Attenuators BW-40N250W+
N-MALE TO N-FEMALE, DC TO 8 GHZ

N-MALE TO N-FEMALE, DC TO 8 GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Attenuators
Product Number BW-40N250W+
Product Name RF and Wireless - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-26000-40000-51.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 26 GHz
View Details
Attenuators - 3157-HAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details