Mini-Circuits Attenuators HAT-4A+

Description
4 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
4 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-4A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-4A+-ND
Attenuators 3157-HAT-4A+-ND
4 DB FIXED ATT, DC - 2000 MHZ

4 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
Attenuators - HAT-4A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-4A+
Attenuators HAT-4A+
RF Attenuators 4dB 0 Hz ~ 2 GHz 50 Ohms 1.7W BNC In-Line Module

RF Attenuators 4dB 0 Hz ~ 2 GHz 50 Ohms 1.7W BNC In-Line Module

Buy Now
RF and Wireless - Attenuators - HAT-4A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-4A+
RF and Wireless - Attenuators HAT-4A+
4 DB FIXED ATT, DC - 2000 MHZ

4 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-4A+-ND HAT-4A+ HAT-4A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
5W Attenuator - 852-BW-S1W5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details