Mini-Circuits WR22 to WR22 Flange Waveguide 6 dB Attenuator Straight 33 - 50 GHz WR22-ATT-6+

Description
The Mini-Circuits catalog model WR22-ATT-6+ is a precision fixed 6 dB 500 mW attenuator. WR22-ATT-6+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.
Request a Quote Datasheet
Description
The Mini-Circuits catalog model WR22-ATT-6+ is a precision fixed 6 dB 500 mW attenuator. WR22-ATT-6+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR22 to WR22 Flange Waveguide 6 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-6+ - Mini-Circuits
Brooklyn, NY, United States
WR22 to WR22 Flange Waveguide 6 dB Attenuator Straight 33 - 50 GHz
WR22-ATT-6+
WR22 to WR22 Flange Waveguide 6 dB Attenuator Straight 33 - 50 GHz WR22-ATT-6+
The Mini-Circuits catalog model WR22-ATT-6+ is a precision fixed 6 dB 500 mW attenuator. WR22-ATT-6+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.

The Mini-Circuits catalog model WR22-ATT-6+ is a precision fixed 6 dB 500 mW attenuator. WR22-ATT-6+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this model an ideal solution for systems requiring accurate attenuation across a very wide frequency range.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number WR22-ATT-6+
Product Name WR22 to WR22 Flange Waveguide 6 dB Attenuator Straight 33 - 50 GHz
Frequency 33 to 50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-12+TR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC4DAT-8G-95 - Mini-Circuits
Specs
Insertion Loss 4.2 dB
VSWR 1.15 to 1.8 :1
Attenuation 0.0 to 95 dB
View Details
Attenuator - 852-DAT-31A-PP+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 4 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Attenuators - 3157-HAT-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers