Mini-Circuits Attenuators KAT-20+

Description
RF Attenuators 20dB 0Hz ~ 43.5GHz 50 Ohms 800mW 6-VDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 43.5GHz 50 Ohms 800mW 6-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-20+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 43.5GHz 50 Ohms 800mW 6-VDFN Exposed Pad

RF Attenuators 20dB 0Hz ~ 43.5GHz 50 Ohms 800mW 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-20+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 43.5GHz 50 Ohms 800mW 6-VDFN Exposed Pad

RF Attenuators 20dB 0Hz ~ 43.5GHz 50 Ohms 800mW 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-20+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 43.5GHz 50 Ohms 800mW 6-VDFN Exposed Pad

RF Attenuators 20dB 0Hz ~ 43.5GHz 50 Ohms 800mW 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-20+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-20+
Attenuators KAT-20+
RF Attenuators 20dB 0 Hz ~ 43.5 GHz 50 Ohms 800mW 6-VDFN Exposed Pad

RF Attenuators 20dB 0 Hz ~ 43.5 GHz 50 Ohms 800mW 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-20+TR-ND KAT-20+
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-GAT-5+DKR-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
Fixed Attenuators - NFA40K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details