Mini-Circuits Attenuators BW-V5-1W54+

Description
5 DB FIXED ATT, DC - 50000 MHZ
Request a Quote Datasheet
Description
5 DB FIXED ATT, DC - 50000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-V5-1W54+-ND - DigiKey
Thief River Falls, MN, United States
5 DB FIXED ATT, DC - 50000 MHZ

5 DB FIXED ATT, DC - 50000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - BW-V5-1W54+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
BW-V5-1W54+
RF and Wireless - Attenuators BW-V5-1W54+
5 DB FIXED ATT, DC - 50000 MHZ

5 DB FIXED ATT, DC - 50000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-V5-1W54+-ND BW-V5-1W54+
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details