The RBP-415+ is a metal-shielded lumped LC bandpass filter designed for 50Ω systems with a passband of 404 to 426 MHz. It features a compact size of 0.35" x 0.35", a shielded case (GP731), and operates within a temperature range of -40°C to 85°C. The filter offers a typical insertion loss of 1.26 dB at the center frequency, a passband VSWR of 1.2:1, and linear phase within ±7° at ±45 MHz from center. Maximum RF power input is 0.5 W at 25°C. The device is aqueous washable and RoHS compliant.
Lumped LC Band Pass Filter, 404 - 426 MHz, 50Ω
415MHz Center Frequency Band Pass RF Filter (Radio Frequency) 22MHz Bandwidth 8-SMD, No Lead
RF FILTER BAND PASS 415MHZ 8SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | RBP-415+ | 3157-RBP-415+TR-ND | RBP-415+ |
| Product Name | Lumped LC Band Pass Filter, 404 - 426 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |