The BFHK-8501+ is a surface-mounted LTCC bandpass filter designed for RF signal conditioning in the 7.5 to 8.8 GHz range, with a typical insertion loss of 3.1 dB and 90 dB stopband rejection up to 25 GHz. It operates from -55°C to +125°C, handles up to 1W RF input power, and is housed in a standard 1812 (4.5mm x 3.2mm) LGA package with shielded construction for stable performance. The filter supports automated high-volume assembly and is suitable for aerospace, defense, and test measurement applications.
The BFHK-8501+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 7.5 – 8.8 GHz is as low as 3.1 dB, with typical stopband rejections at 90 dB up to 25 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
CER FILTER 8.1GHZ BAND PASS
CER FILTER 8.1GHZ BAND PASS
CER FILTER 8.1GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-8501+ | 3157-BFHK-8501+TR-ND |
| Product Name | LTCC Band Pass Filter, 7500 - 8800 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 8.1 dB | 4.5 dB |