CBP-1062C+ is a surface-mount bandpass filter designed for 50Ω systems operating between 960 MHz and 1164 MHz, featuring low passband insertion loss of 0.6 dB typical and VSWR of 1.3:1. It uses high-Q ceramic resonators for sharp rejection near the passband and is housed in a miniature shielded MP1766 package measuring 19.05 mm × 19.05 mm. The filter supports up to 5 W RF power input and operates reliably from -40°C to 85°C. It offers greater than 20 dB rejection below 735 MHz and above 1620 MHz.
CBP-1062C+ is a ceramic-coaxial-reso
RF FILT BAND PASS 1.062GHZ 13SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1062C+ | 3157-CBP-1062C+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 960 - 1164 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1062 dB | 2 dB |