The BFCN-4100+ is a surface-mount LTCC bandpass filter designed for 3700 to 4500 MHz applications with 50 Ω impedance. It features a compact FV1206 package measuring 0.126 in x 0.063 in x 0.037 in, with wrap-around terminations for reliable solderability and performance stability. The filter exhibits a typical insertion loss of 1.4 dB across the passband, a VSWR of 1.5:1 maximum, and group delay variation of ±45 ps. It provides minimum 20 dB rejection below 2200 MHz and above 6000 MHz, with an operating temperature range of -55°C to 100°C and a maximum RF power input of 1.5 W. The device is hermetically sealed and RoHS compliant.
The BFCN-4100+ LTCC Bandpass Filter is constructed using multilayer ceramic technology to achieve miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 4100 MHz ±400 MHz, these units offer low insertion loss and good rejection at the band reject edges.
Manufacturer: Mini-Circuits
Win Source Part Number: 730049-BFCN-4100+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1519+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
4.1GHz Center Band Pass Ceramic Filter 800MHz 50Ohm 4-SMD, No Lead
4.1GHz Center Band Pass Ceramic Filter 800MHz 50Ohm 4-SMD, No Lead
4.1GHz Center Band Pass Ceramic Filter 800MHz 50Ohm 4-SMD, No Lead
LTCC BAND PASS FILTER, 3700 - 45
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-4100+ | BFCN-4100+ | 3157-BFCN-4100+TR-ND | BFCN-4100+ |
| Product Name | LTCC Band Pass Filter, 3700 - 4500 MHz, 50Ω | Ceramic Filters - BFCN-4100+ | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Filter Design | Ceramic Filter | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 4100 dB | 2 dB | 2 dB |