Mini-Circuits Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω RBP-220+

Description
Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω - RBP-220+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω
RBP-220+
Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω RBP-220+
Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω

Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Filters - RBP-220+
RBP-220+
RF Filters - RBP-220+ RBP-220+
Manufacturer: Mini-Circuits Win Source Part Number: 891263-RBP-220+ Features: 220MHz Center Frequency Band Pass RF Filter (Radio Frequency) 16MHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 891263-RBP-220+
Features: 220MHz Center Frequency Band Pass RF Filter (Radio Frequency) 16MHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - 3157-RBP-220+TR-ND - DigiKey
Thief River Falls, MN, United States
220MHz Center Frequency Band Pass RF Filter (Radio Frequency) 16MHz Bandwidth 8-SMD, No Lead

220MHz Center Frequency Band Pass RF Filter (Radio Frequency) 16MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RBP-220+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RBP-220+
RF Filters RBP-220+
RF FILTER BAND PASS 220MHZ 8SMD

RF FILTER BAND PASS 220MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RBP-220+ RBP-220+ 3157-RBP-220+TR-ND RBP-220+
Product Name Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω RF Filters - RBP-220+ RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-LFCG-4400+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 2.1 dB
View Details
Ceramic Filters - 3157-HFTC-9R5+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2400 MHz
View Details
RF Filters - 3157-BLP-5+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Balance
Insertion Loss 5 dB
View Details
LTCC Band Pass Filter, 1790 - 1920 MHz, 50Ω - BFCN-1855+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1855 dB
View Details
4 suppliers