The BFCQ-2872+ is a surface-mount LTCC bandpass filter designed for satellite communications, operating from 27.5 to 30.0 GHz with a 50 Ω impedance. It features a 2.49 mm × 2.01 mm LGA package, 1.2 dB typical insertion loss in the passband, and suppresses out-of-band signals with minimum 37 dB rejection up to 55 GHz. The device handles up to 1 W RF input power and operates reliably from -55°C to +125°C. Shielded construction prevents detuning, and the design supports high-volume automated assembly.
The BFCQ-2872+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 27.5 –30.0 GHz is as low as 1.2 dB, with typical stopband rejections at 37 dB up to 55 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
28.7GHz Center Band Pass Ceramic Filter 2.5GHz 50Ohm 3-SMD, No Lead
28.7GHz Center Band Pass Ceramic Filter 2.5GHz 50Ohm 3-SMD, No Lead
28.7GHz Center Band Pass Ceramic Filter 2.5GHz 50Ohm 3-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCQ-2872+ | 3157-BFCQ-2872+TR-ND |
| Product Name | LTCC Band Pass Filter, 27500 - 30000 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 28.7 dB | 3 dB |