Mini-Circuits RF Filters LFCG-225+

Description
LTCC SMT LPF, DC - 225 MHZ, 50
Request a Quote Datasheet
Description
LTCC SMT LPF, DC - 225 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-LFCG-225+DKR-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT LPF, DC - 225 MHZ, 50

LTCC SMT LPF, DC - 225 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-LFCG-225+TR-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT LPF, DC - 225 MHZ, 50

LTCC SMT LPF, DC - 225 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-LFCG-225+CT-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT LPF, DC - 225 MHZ, 50

LTCC SMT LPF, DC - 225 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-LFCG-225+DKR-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

23 to 28GHz – Band Pass Filter - UIYBPF3514B - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.30E7 to 2.80E7 kHz
View Details
FH-2600, 26 GHz Highpass Filter - FH-2600 - Marki Microwave LLC
Specs
Filter Type High Pass
Fc 26000 to 0.0 MHz
Package Type Connectorized
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
930 MHz LC Lowpass Filter with N-Type F/M connectors - AE930L8812-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 930 MHz
Insertion Loss 0.3000 dB
View Details