The ABF-10R125G+ is a thin-film surface mount bandpass filter designed for X-band applications, operating from 9.35 to 10.9 GHz with a 50 Ω impedance. It features a typical passband insertion loss of 1 dB, a typical return loss of 11 dB, and upper stopband rejection up to 57 dB. The device measures 5.59 x 8.13 x 2.03 mm and is housed in a non-standard surface mount package with three pads including a ground connection. It operates from -55 °C to +125 °C and handles up to 1 W input power within the passband. The part is RoHS compliant and meets the ENV120 environmental rating.
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
RF FILT BAND PASS 10.125GHZ 3SMD
RF FILT BAND PASS 10.125GHZ 3SMD
RF FILT BAND PASS 10.125GHZ 3SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ABF-10R125G+ | 3157-ABF-10R125G+TR-ND |
| Product Name | Thin Film SMT Band Pass Filter, 9.35 - 10.9 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 10.12 dB | 2.5 dB |
| Package Type | Surface Mount | Surface Mount; 3-SMD Module |