The RBP-140+ is a surface mount bandpass filter designed for a 130 to 150 MHz passband with a 50Ω impedance. It is housed in a shielded GP731 package measuring 0.35" x 0.35" x 0.10". The filter exhibits a typical insertion loss of 3.5 dB within the passband, a VSWR of 1.35:1 typical, and greater than 40 dB rejection up to 3000 MHz. Phase deviation is within ±7 degrees typical across Fc ±15 MHz. Operating temperature ranges from -40°C to 85°C, with a maximum RF power input of 0.3 W. The part is RoHS compliant.
The RBP-140+ is a narrow-band bandpass filter in a small shielded package (size of 0.35" x 0.35" x .10") fabricated using SMT technology. The RBP-140+ offers a symmetrical bandpass and linear phase characteristics. In addition it has repeatable performance across production lots and consistent performance across temperature.
Manufacturer: Mini-Circuits
Win Source Part Number: 931526-RBP-140+
Features: 140MHz Center Frequency Band Pass RF Filter (Radio Frequency) 20MHz Bandwidth 3.5dB 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
140MHz Center Frequency Band Pass RF Filter (Radio Frequency) 20MHz Bandwidth 3.5dB 8-SMD, No Lead
RF FILTER BAND PASS 140MHZ 8SMD
RF FILTER BAND PASS 140MHZ 8SMD
RF FILTER BAND PASS 140MHZ 8SMD
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | RBP-140+ | RBP-140+ | 3157-RBP-140+TR-ND | RBP-140+ |
| Product Name | Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω | RF Filters - RBP-140+ | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Insertion Loss | 140 dB | 3.5 dB | 3.5 dB | |
| Filter Technology | Passive Filter |