BPF-F598+ is a surface mount bandpass filter designed for the 410 to 785 MHz frequency range, with a center frequency of 598 MHz, a passband insertion loss of up to 4.50 dB, and a maximum VSWR of 1.92:1. It features a shielded HP1156 package measuring 34.54 mm by 18.54 mm, with a maximum RF power rating of 1 W and an operating temperature range of -40°C to 85°C. The filter provides stopband rejection of at least 20 dB below 385 MHz and above 825 MHz, and includes a RoHS-compliant designation.
BPF-F598+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 410 to 785 MHz.
598MHz Center Frequency Band Pass RF Filter (Radio Frequency) 375MHz Bandwidth 4.5dB 18-SMD, No Lead
RF FILTER BAND PASS 598MHZ 18SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-F598+ | 3157-BPF-F598+TR-ND | BPF-F598+ |
| Product Name | Lumped LC Band Pass Filter, 410 - 785 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 598 dB | 4.5 dB | 4.5 dB |
| Filter Technology | Passive Filter |