Mini-Circuits Ceramic Resonator Band Pass Filter, 887 - 907 MHz, 50Ω CBP-897G+

Description
CBP-897G+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection and low insertion loss for use in aviation, private and public land mobile.
Request a Quote
Description
CBP-897G+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection and low insertion loss for use in aviation, private and public land mobile.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-897G+ is a surface mount ceramic-coaxial-resonator bandpass filter designed for 887 to 907 MHz operation with 50Ω impedance. It features a miniature shielded NC1916 package measuring 15.24 x 15.24 x 5.33 mm, with insertion loss of 1.8 dB typical and VSWR of 1.4:1 typical within the passband. Lower and upper stop bands provide minimum 20 dB rejection beyond 850 MHz and 945 MHz, respectively. The device operates from -40°C to 85°C, supports up to 10W RF power input, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

CBP-897G+ is a surface mount ceramic-coaxial-resonator bandpass filter designed for 887 to 907 MHz operation with 50Ω impedance. It features a miniature shielded NC1916 package measuring 15.24 x 15.24 x 5.33 mm, with insertion loss of 1.8 dB typical and VSWR of 1.4:1 typical within the passband. Lower and upper stop bands provide minimum 20 dB rejection beyond 850 MHz and 945 MHz, respectively. The device operates from -40°C to 85°C, supports up to 10W RF power input, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 887 - 907 MHz, 50Ω - CBP-897G+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 887 - 907 MHz, 50Ω
CBP-897G+
Ceramic Resonator Band Pass Filter, 887 - 907 MHz, 50Ω CBP-897G+
CBP-897G+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection and low insertion loss for use in aviation, private and public land mobile.

CBP-897G+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT tech- nology. This filter offers outstanding close in rejection and low insertion loss for use in aviation, private and public land mobile.

Supplier's Site Datasheet
RF Filters - 3157-CBP-897G+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 897MHZ 11SMD

RF FILTER BAND PASS 897MHZ 11SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-897G+ 3157-CBP-897G+-ND
Product Name Ceramic Resonator Band Pass Filter, 887 - 907 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 897 dB 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 4.3 - 5.3 GHz, 50Ω - BFHKI-4951+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Filters - 3157-ADCH-1220-75+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 612 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 61 - 65 MHz, 50Ω - BPF-B63+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 63 dB
View Details
4 suppliers
Ceramic Filters - 3157-HFCW-5000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.4 dB
View Details