Surface mount bandpass filter for 390 to 410 MHz at 50 Ω impedance, with a HQ1157 shielded case measuring 35.56 mm × 9.27 mm × 8.89 mm. Operating temperature ranges from -40°C to 85°C, with a maximum RF power input of 0.5 W at 25°C, derating linearly to 0.25 W at 100°C. Typical insertion loss is 2.52 dB at center frequency, with VSWR of 1.30 in passband and 1.9 in stopband. Linear phase deviation is up to ±6 deg typ at Fc ± 15 MHz, with stopband rejection exceeding 40 dB from 320 MHz to 600 MHz and 2000 MHz. Rated for aqueous washability and RoHS compliant.
Lumped LC Band Pass Filter, 390 - 410 MHz, 50Ω
400MHz Center Frequency Band Pass RF Filter (Radio Frequency) 20MHz Bandwidth 18-SMD, No Lead
400MHz Center Frequency Band Pass RF Filter (Radio Frequency) 20MHz Bandwidth 18-SMD, No Lead
400MHz Center Frequency Band Pass RF Filter (Radio Frequency) 20MHz Bandwidth 18-SMD, No Lead
RF FILTER BAND PASS 400MHZ 18SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A400+ | 3157-BPF-A400+TR-ND | BPF-A400+ |
| Product Name | Lumped LC Band Pass Filter, 390 - 410 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |