The PMA3-83MP+ is a GaAs PHEMT monolithic microwave integrated circuit amplifier designed for wideband, low-noise, high-dynamic-range receiver applications from 400 MHz to 8 GHz. It operates from a single +8 V supply, provides 50 Ω impedance matching, and is housed in a 3 x 3 mm, 12-lead MCLP package with an exposed paddle for improved thermal performance. The amplifier delivers a typical output third-order intercept point (OIP3) of +37.9 dBm at 2 GHz, a noise figure of 3.1 dB, and a P1dB of +27.8 dBm at 2 GHz. It maintains gain flatness within ±2.0 dB across the full bandwidth and operates reliably from -40°C to +85°C. The device is rated for MSL1 moisture sensitivity and Class 1A ESD protection per ANSI/ESD STM5.1-2001.
The PMA3-83MP+ is a GaAs PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and high output power, over a wideband making it ideal for sensitive, high-dynamic range receiver applications. This design operates on a single supply of +8V, is well matched for 50Ω and comes in a tiny, low profile package (3 x 3 mm-12 lead), accommodating dense circuit board layouts.
RF Amplifier IC EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN 400MHz ~ 8GHz 12-MCLP (3x3)
RF Amplifier IC EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN 400MHz ~ 8GHz 12-MCLP (3x3)
RF Amplifier IC EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN 400MHz ~ 8GHz 12-MCLP (3x3)
IC AMP EDGE 400MHZ-8GHZ 12MCLP
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-83MP+ | 3157-PMA3-83MP+DKR-ND | PMA3-83MP+ |
| Product Name | SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | |
| Nominal Impedance | 50 | ||
| Applications | Mobile / Wireless Systems; SATCOM; EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN |