The Mini-Circuits ZHL-2-8X-S+ is a medium-power connectorized amplifier operating from 10 to 1000 MHz with 34 dB gain and +30 dBm P3dB output power. It features ±0.8 dB gain flatness, +42 dBm OIP3, and operates on a +24 V DC supply. Housed in a compact aluminum alloy case measuring 4.75x2.00x1.12 inches with SMA female connectors, it requires an external heat sink to maintain base-plate temperature at or below +65 °C. Operating temperature ranges from -20 °C to +65 °C.
Mini-Circuits’ ZHL-2-8-S+ is a medium-power connectorized amplifier providing 34 dB gain and +30 dBm P3dB across the 10 to 1000 MHz frequency range. Excellent gain flatness across its entire frequency range (±0.8 dB) makes it ideal for systems where consistent performance across frequency is required. The amplifier operates on a +24 V DC supply and comes housed in compact aluminum alloy case (4.75x2.00x1.12”) with SMA connectors and an optional heat sink for efficient cooling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-2-8X-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Package Type | Connectorized |