RAM-6A+ is a GaAs monolithic amplifier for 50Ω applications from DC to 2 GHz, housed in a ceramic surface-mount AF190 package with a 0.083 inch body diameter. It offers a typical noise figure of 1.9 dB, gain of 19.7 dB at 1 GHz, output P1dB of +3.2 dBm, and output IP3 of +17.3 dBm at 0.5 GHz, with an operating current of 16 mA and voltage of +3.5 V. The device is internally matched, cascadable, and meets RoHS compliance. Its operating temperature range is -54°C to +100°C, and it has a thermal resistance of 100 °C/W. ESD ratings are Class 1C (HBM) and Class M2 (MM).
RAM-6A+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a ceramic surface-mount package. RAM-6A+ uses Darlington configuration and is fabricated using GaAs technology. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN RF-IN 1 GND GND 2 4 3 GROUND RF-OUT and DC-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. C ECO-024944 RAM-6A+ MCL NY 250320 www.minicircuits.com
SMT LNA, DC - 2000 MHZ, 50
SMT LNA, DC - 2000 MHZ, 50
SMT LNA, DC - 2000 MHZ, 50
SMT LNA, DC - 2000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | RAM-6A+ | 3157-RAM-6A+TR-ND | RAM-6A+ |
| Product Name | SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Ceramic | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -54 to 100 C (-65 to 212 F) | ||
| Frequency Range | 2000 MHz | 0.0 to 2000 MHz | 0.0 to 2000 MHz |
| Minimum Gain | 15.42 dB | 17.1 dB | ? to 17.1 dB |