Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 3000 MHz, 50Ω, QFN Style Package PHA-11+

Description
Mini-Circuits PHA-11+ is a dual matched wideband amplifier fabricated using advanced E-PHEMT* technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. Exceptionally high IP2 has been demonstrated in wideband 50 and 75 ohm amplifiers evaluation boards. Combining this with low noise figure to enable it for use in exceptionally high dynamic range amplifiers.
Request a Quote
Description
Mini-Circuits PHA-11+ is a dual matched wideband amplifier fabricated using advanced E-PHEMT* technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. Exceptionally high IP2 has been demonstrated in wideband 50 and 75 ohm amplifiers evaluation boards. Combining this with low noise figure to enable it for use in exceptionally high dynamic range amplifiers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits PHA-11+ is a dual matched surface mount amplifier for 50 Ω applications from 0.05 to 3 GHz, fabricated using E-PHEMT technology. It is housed in a DL1020 plastic package with an exposed paddle and tin/silver/nickel lead finish. Each amplifier provides a typical gain of 16.1 dB and noise figure of 1.8 dB at 0.8 GHz, with a P1dB of +22.5 dBm and output IP3 of +41.5 dBm. The device operates from +4.8 to +5.2 V and draws 146 mA per amplifier at +5 V. Matching between channels is specified at 0.6 dB amplitude unbalance and 5.0° phase unbalance. It supports operating temperatures from -40°C to +85°C and meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D, with ESD rating Class 1A (HBM) and Class M1 (MM).

Datasheet Summary
Powered by GS/AI

Mini-Circuits PHA-11+ is a dual matched surface mount amplifier for 50 Ω applications from 0.05 to 3 GHz, fabricated using E-PHEMT technology. It is housed in a DL1020 plastic package with an exposed paddle and tin/silver/nickel lead finish. Each amplifier provides a typical gain of 16.1 dB and noise figure of 1.8 dB at 0.8 GHz, with a P1dB of +22.5 dBm and output IP3 of +41.5 dBm. The device operates from +4.8 to +5.2 V and draws 146 mA per amplifier at +5 V. Matching between channels is specified at 0.6 dB amplitude unbalance and 5.0° phase unbalance. It supports operating temperatures from -40°C to +85°C and meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D, with ESD rating Class 1A (HBM) and Class M1 (MM).

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 3000 MHz, 50Ω, QFN Style Package - PHA-11+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 3000 MHz, 50Ω, QFN Style Package
PHA-11+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 3000 MHz, 50Ω, QFN Style Package PHA-11+
Mini-Circuits PHA-11+ is a dual matched wideband amplifier fabricated using advanced E-PHEMT* technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. Exceptionally high IP2 has been demonstrated in wideband 50 and 75 ohm amplifiers evaluation boards. Combining this with low noise figure to enable it for use in exceptionally high dynamic range amplifiers.

Mini-Circuits PHA-11+ is a dual matched wideband amplifier fabricated using advanced E-PHEMT* technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. Exceptionally high IP2 has been demonstrated in wideband 50 and 75 ohm amplifiers evaluation boards. Combining this with low noise figure to enable it for use in exceptionally high dynamic range amplifiers.

Supplier's Site Datasheet
RF Amplifiers - 3157-PHA-11+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-11+CT-ND
RF Amplifiers 3157-PHA-11+CT-ND
RF Amplifier IC CATV 50MHz ~ 3GHz 8-DFN (4.9x6)

RF Amplifier IC CATV 50MHz ~ 3GHz 8-DFN (4.9x6)

Buy Now Datasheet
RF Amplifiers - 3157-PHA-11+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-11+TR-ND
RF Amplifiers 3157-PHA-11+TR-ND
RF Amplifier IC CATV 50MHz ~ 3GHz 8-DFN (4.9x6)

RF Amplifier IC CATV 50MHz ~ 3GHz 8-DFN (4.9x6)

Buy Now Datasheet
RF Amplifiers - 3157-PHA-11+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-11+DKR-ND
RF Amplifiers 3157-PHA-11+DKR-ND
RF Amplifier IC CATV 50MHz ~ 3GHz 8-DFN (4.9x6)

RF Amplifier IC CATV 50MHz ~ 3GHz 8-DFN (4.9x6)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PHA-11+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PHA-11+
RF and Wireless - RF Amplifiers PHA-11+
IC RF AMP CATV 50MHZ-3GHZ 8DFN

IC RF AMP CATV 50MHZ-3GHZ 8DFN

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PHA-11+ 3157-PHA-11+CT-ND PHA-11+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 3000 MHz, 50Ω, QFN Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz 50 to 3000 MHz
Minimum Gain 12 dB 12 dB ? to 12 dB
Maximum Gain 17.7 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 3157-ZHL-100W-52-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UHF, VHF
Frequency Range 50 to 500 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PGA-102+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz
View Details
3 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000X+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
Specs
Applications RF Microwave
View Details