Mini-Circuits RF Power Dividers/Splitters QCN-34D+

Description
RF Power Divider 2.5GHz ~ 3.4GHz Isolation (Min) 23dB, 4° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Power Divider 2.5GHz ~ 3.4GHz Isolation (Min) 23dB, 4° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-QCN-34D+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-34D+TR-ND
RF Power Dividers/Splitters 3157-QCN-34D+TR-ND
RF Power Divider 2.5GHz ~ 3.4GHz Isolation (Min) 23dB, 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2.5GHz ~ 3.4GHz Isolation (Min) 23dB, 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
2.5GHZ 3.4GHZ Rf Power Divider Splitter - 851-QCN-34D+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5GHZ 3.4GHZ Rf Power Divider Splitter
851-QCN-34D+
2.5GHZ 3.4GHZ Rf Power Divider Splitter 851-QCN-34D+
RF PWR DVDR 2.5GHZ-3.4GHZ 6SMD Product overview: QCN-34D+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, 3.4GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.5GHZ, 3.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-34D+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 2.5GHZ-3.4GHZ 6SMD Product overview: QCN-34D+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, 3.4GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.5GHZ, 3.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-34D+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - QCN-34D+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCN-34D+
RF Power Dividers/Splitters QCN-34D+
RF Power Divider 2.5 GHz ~ 3.4 GHz Isolation (Min) 23dB, 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2.5 GHz ~ 3.4 GHz Isolation (Min) 23dB, 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-QCN-34D+TR-ND 851-QCN-34D+ QCN-34D+
Product Name RF Power Dividers/Splitters 2.5GHZ 3.4GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 0.50 dB 0.50 dB 0.50 dB
Isolation 23.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2000MHz – 2 Way Power Divider/Splitter - UIY2PD2854A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Tx Combiner - 5o8461U1 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
RF Power Dividers/Splitters - PD4W09-59LF - PD4W09-59LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZC2PD-01263-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 1.10 dB
View Details