The 5o8461U1 is an 8-channel RF combiner for use in base stations, antenna feeds, military, space, commercial, and IoT applications, with a 1U rack-mount form factor measuring 483×300×45 mm and a weight of approximately 12 kg. It features eight female TX inputs and one female ANT output, supports up to 50 W per channel, and operates within a temperature range of -30℃ to +75℃. The device provides a maximum insertion loss of 10.5 dB, a minimum isolation of 75 dB, and a maximum VSWR of 1.2:1 across its supported frequency bands, excluding specific band details not assigned to the base part number.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o8461U1 |
| Product Name | Tx Combiner |
| 0º Power Divider Division: | 8-Way |