Mini-Circuits Attenuators QAT-1+

Description
RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-1+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-1+CT-ND
Attenuators 3157-QAT-1+CT-ND
RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-1+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-1+TR-ND
Attenuators 3157-QAT-1+TR-ND
RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-1+
Attenuators QAT-1+
RF Attenuators 1dB 0 Hz ~ 50 GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 1dB 0 Hz ~ 50 GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-1+DKR-ND QAT-1+
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Attenuators - 3157-BW-KM20-2W44+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 2.92mm In-Line Module
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details