Mini-Circuits USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm PWR-18RMS-RC

Description
Mini-Circuits’ PWR-18RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 MHz to 18 GHz, detecting input signals as high as +20 dBm and all the way down to -60 dBm. The compact package includes a rubberized outer case for protection and portability, N-type RF input connector, integrated LCD screen, SMB trigger input / output options and Ethernet / USB control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Full control is available via Ethernet and USB, with the integrated LCD screen providing a convenient local read-out to the operator of power measurements and key settings. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-18PWHS-RC peak power sensor if measurements of fast pulses, high crest factor signals or pulse rise / fall times are needed.
Request a Quote Datasheet
Description
Mini-Circuits’ PWR-18RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 MHz to 18 GHz, detecting input signals as high as +20 dBm and all the way down to -60 dBm. The compact package includes a rubberized outer case for protection and portability, N-type RF input connector, integrated LCD screen, SMB trigger input / output options and Ethernet / USB control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Full control is available via Ethernet and USB, with the integrated LCD screen providing a convenient local read-out to the operator of power measurements and key settings. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-18PWHS-RC peak power sensor if measurements of fast pulses, high crest factor signals or pulse rise / fall times are needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Brooklyn, NY, United States
USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm
PWR-18RMS-RC
USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm PWR-18RMS-RC
Mini-Circuits’ PWR-18RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 MHz to 18 GHz, detecting input signals as high as +20 dBm and all the way down to -60 dBm. The compact package includes a rubberized outer case for protection and portability, N-type RF input connector, integrated LCD screen, SMB trigger input / output options and Ethernet / USB control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Full control is available via Ethernet and USB, with the integrated LCD screen providing a convenient local read-out to the operator of power measurements and key settings. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-18PWHS-RC peak power sensor if measurements of fast pulses, high crest factor signals or pulse rise / fall times are needed.

Mini-Circuits’ PWR-18RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 MHz to 18 GHz, detecting input signals as high as +20 dBm and all the way down to -60 dBm. The compact package includes a rubberized outer case for protection and portability, N-type RF input connector, integrated LCD screen, SMB trigger input / output options and Ethernet / USB control. The included measurement software for Windows walks the user through the power sensor settings, displays the current measurements and provides powerful data recording and export capabilities. A full API for Windows is also provided, with programming instructions and examples for Windows and Linux systems to set up automated power measurements in a range of common programming environments. Full control is available via Ethernet and USB, with the integrated LCD screen providing a convenient local read-out to the operator of power measurements and key settings. Mini-Circuits has a wide range of high-performance power sensors available on our website. Consider the PWR-18PWHS-RC peak power sensor if measurements of fast pulses, high crest factor signals or pulse rise / fall times are needed.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-18RMS-RC
Product Name USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm
Frequency Range 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-50LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm - PWR-8P-RC - Mini-Circuits
Specs
Input Voltage 25 volts
Measurement Options Peak
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details