The PMA3-5153+ is a pHEMT-based MMIC low noise amplifier designed for sensitive receiver applications in the 5.5 to 15.5 GHz range. It offers a typical noise figure of 1.2 dB, a gain of 21.5 dB, a P1dB of +17 dBm, and an OIP3 of +28.4 dBm, with a shutdown feature for power conservation. The device operates from a single +5 V supply, drawing 64 mA, and is housed in a 3x3 mm, 16-lead QFN-style package with an exposed paddle for thermal management. It features 50 Ohm impedance matching, internal DC blocking, and ESD protection at RF ports. Gain, noise figure, and output power vary minimally across temperature from -45°C to +105°C, and the enable voltage range matches the supply voltage. The part is RoHS compliant.
The PMA3-5153+ is a pHEMT-based, wideband, ultra-low noise MMIC amplifier with high IP3, flat gain, and voltage-controlled shutdown capability. Operating from 5.5 to 15.5 GHz, this amplifier features high dynamic range with 1.2 dB typical noise figure, 21.5 dB gain, +17 dBm P1dB, and +28.4 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The device is internally DC blocked, and a DC path to ground is present at the RF input and output ports for ESD protection. PMA3-5153+ operates on a single +5 V supply, is well matched to 50Ω, and comes in a small, low profile 3x3 mm QFN-style package for easy integration into dense circuit board layouts.
SMT LNA, 5.5-15.5 GHZ, 50
SMT LNA, 5.5-15.5 GHZ, 50
SMT LNA, 5.5-15.5 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-5153+ | 3157-PMA3-5153+TR-ND |
| Product Name | SMT Low Noise Amplifier, 5.5 - 15.5 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -45 to 105 C (-49 to 221 F) | |
| Frequency Range | 5500 to 15500 MHz | 5500 to 15500 MHz |
| Minimum Gain | 18 dB | 19.9 dB |
| Maximum Gain | 21.7 dB | 19.9 dB |