The MAR-7SM+ is a wideband monolithic amplifier for DC to 2 GHz applications, enclosed in a Micro-X package with a 0.085 inch body diameter. It is internally matched to 50Ω, unconditionally stable, and fabricated using InGaP HBT technology in a Darlington configuration. It operates at 22 mA and +4.0 V, with a gain of 12.5 dB typ. at 1 GHz, output IP3 of +19 dBm, and noise figure of 3.5 dB. The device has an operating temperature range of -40°C to +85°C, thermal resistance of 171 °C/W, and an expected MTTF of 20,000 years at +85°C case temperature. It is RoHS compliant and meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020C, with ESD ratings of Class 1B (HBM) and Class M1 (MM).
MAR-7SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-7SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN RF-IN 3 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. E ECO-024824 MAR-7SM+ MCL NY 250311 www.minicircuits.com
Manufacturer: Mini-Circuits
Win Source Part Number: 207726-MAR-7SM+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz
RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz
RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz
IC RF AMP CELLULAR 0HZ-2GHZ 4SMD
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAR-7SM+ | 207726-MAR-7SM+ | 3157-MAR-7SM+DKR-ND | MAR-7SM+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers - MAR-7SM+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Frequency Range | 2000 MHz | 0.0 to 2000 MHz | 0.0 to 2000 MHz | |
| Minimum Gain | 8.52 dB | 11 dB | ? to 11 dB | |
| Maximum Gain | 13.5 dB | 11 dB | 11 dB |