The Mini-Circuits PSA-5451+ is a monolithic E-PHEMT amplifier designed for sensitive receiver applications in the 50 MHz to 4 GHz range, featuring an internally matched 50 Ω impedance and operation from a single +3 V supply drawing 30 mA. It is housed in a micro-miniature SOT-363 package (CASE STYLE CA1389), offers a typical noise figure of 0.7 dB at 0.5 GHz, a typical input third-order intercept point of 29 dBm at 1 GHz, and a typical output power at 1 dB compression of +16.7 dBm. The device supports operating temperatures from -40°C to 85°C, has a thermal resistance of 165 °C/W, meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D, and is rated for Class 1A HBM ESD protection per ANSI/ESD STM5.1-2001. It is RoHS compliant.
Mini-Circuits PSA-5451+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 3V supply at only 30mA and is internally matched to 50 ohms.
Manufacturer: Mini-Circuits
Win Source Part Number: 281577-PSA-5451+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
IC AMP CELL 50MHZ-4GHZ SC70-6
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PSA-5451+ | 281577-PSA-5451+ | 3157-PSA-5451+TR-ND | PSA-5451+ |
| Product Name | SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package | RF Amplifiers - PSA-5451+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 50 to 4000 MHz | 50 to 4000 MHz | 50 to 4000 MHz | |
| Minimum Gain | 9.6 dB | 9.6 dB | ? to 9.6 dB | |
| Maximum Gain | 22.6 dB | 9.6 dB | 9.6 dB | |
| Output Power | 10.5 to 16.8 dBm | 16.8 dBm |