The Mini-Circuits PSA-545+ is a monolithic E-PHEMT MMIC amplifier designed for sensitive receiver applications from 50 MHz to 4 GHz with a 50 ohm impedance. It operates on a single 3V supply drawing 80 mA, features a typical noise figure of 0.8 dB at 1 GHz, and provides a gain of 19.8 dB at 1 GHz. The device offers a typica1 output IP3 of 35.4 dBm and an output power at 1 dB compression of 19.5 dBm. It is housed in an SOT-363 package with case style CA1389, is internally matched, and supports a maximum input power of +15 dBm with an additive phase noise of -164.5 dBc/Hz at 10 kHz offset. It operates from -40°C to 85°C with a thermal resistance of 165 °C/W, and complies with RoHS standards. The part is rated MSL1 per IPC/JEDEC J-STD-020D, and meets ESD standards class 1A (HBM) and M1 (MM).
Mini-Circuits PSA-545+ is a E-PHEMT based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
Manufacturer: Mini-Circuits
Win Source Part Number: 834259-PSA-545+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC AMP CELL 50MHZ-4GHZ SC70-6
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PSA-545+ | 3157-PSA-545+CT-ND | 834259-PSA-545+ | PSA-545+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package | RF Amplifiers | RF Amplifiers - PSA-545+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 50 to 4000 MHz | 50 to 4000 MHz | 50 to 4000 MHz | |
| Minimum Gain | 10.4 dB | 10.4 dB | ? to 10.4 dB | |
| Maximum Gain | 24.8 dB | 10.4 dB | 10.4 dB | |
| Output Power | 19.5 to 20.5 dBm | 20.5 dBm |